Alpha Wire Hook Up Wire, 1000Ft 26Awg Copper White/grey; Jacket Material Alpha Wire 1853 WS001

Description
HOOK UP WIRE, 1000FT 26AWG COPPER WHITE/GREY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER WHITE/GREY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper White/grey; Jacket Material Alpha Wire - 89K8070 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper White/grey; Jacket Material Alpha Wire
89K8070
Hook Up Wire, 1000Ft 26Awg Copper White/grey; Jacket Material Alpha Wire 89K8070
HOOK UP WIRE, 1000FT 26AWG COPPER WHITE/GREY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG COPPER WHITE/GREY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8070
Product Name Hook Up Wire, 1000Ft 26Awg Copper White/grey; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-185-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Plug socket with cable - NEBU-M12W8-K-2-N-LE8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details