Alpha Wire Hook Up Wire 100Ft 26Awg Cu White/orange; Jacket Material Alpha Wire 1853 WO005

Description
HOOK UP WIRE 100FT 26AWG CU WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:-; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 26AWG CU WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:-; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 26Awg Cu White/orange; Jacket Material Alpha Wire - 02F7034 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 26Awg Cu White/orange; Jacket Material Alpha Wire
02F7034
Hook Up Wire 100Ft 26Awg Cu White/orange; Jacket Material Alpha Wire 02F7034
HOOK UP WIRE 100FT 26AWG CU WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:-; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 26AWG CU WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:-; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7034
Product Name Hook Up Wire 100Ft 26Awg Cu White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6097A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details