The Hook Up Wire is a 100-foot length of 26 AWG copper wire with a white PVC jacket, rated for 600 volts. It features a temperature range of -55 to 105°C and complies with military specifications MIL-W-76B and MIL-W-16878E/1. The wire has a nominal insulation wall thickness of 0.010 inches and a conductor resistance of 41 Ω per 1000 feet at 20°C. It is RoHS compliant and meets California Proposition 65 requirements, ensuring it does not contain hazardous substances above specified limits. The wire is suitable for various applications requiring reliable electrical connections.
HOOK UP WIRE, 100FT, 26AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7018 |
| Product Name | Hook Up Wire, 100Ft, 26Awg, Copper, White, 600V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |