Alpha Wire Hook Up Wire, 100Ft 26Awg Copper White/black; Jacket Material Alpha Wire 1853 WB005

Description
HOOK UP WIRE, 100FT 26AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 26AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 26Awg Copper White/black; Jacket Material Alpha Wire - 02F7028 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 26Awg Copper White/black; Jacket Material Alpha Wire
02F7028
Hook Up Wire, 100Ft 26Awg Copper White/black; Jacket Material Alpha Wire 02F7028
HOOK UP WIRE, 100FT 26AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 26AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7028
Product Name Hook Up Wire, 100Ft 26Awg Copper White/black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details