Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 600V; Jacket Material Alpha Wire 1853 VI001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 600V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 600V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 600V; Jacket Material Alpha Wire - 86K6729 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 600V; Jacket Material Alpha Wire
86K6729
Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 600V; Jacket Material Alpha Wire 86K6729
HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 600V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 600V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K6729
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details