The Hook Up Wire, part number 06M3887, is a 100-foot length of 26 AWG copper wire with a gray PVC jacket. It is designed for a maximum operating temperature of 105°C and is compliant with RoHS regulations. The wire has a voltage rating of 600 VRMS and features a nominal conductor DCR of 41 Ω per 1000 feet at 20°C. The insulation has a wall thickness of 0.010 inches, and the wire is suitable for various applications requiring reliable electrical connections. The product meets military specifications MIL-W-76B and MIL-W-16878E/1, ensuring its durability and performance in demanding environments.
HOOK UP WIRE, 100FT, 26AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 06M3887 |
| Product Name | Hook Up Wire, 100Ft, 26Awg, Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |