Alpha Wire Hook-up Wire 1853 GR005

Description
100' GREEN HOOK-UP, 26 AWG
Request a Quote
Description
100' GREEN HOOK-UP, 26 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1853 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1853 GR005
Hook-up Wire 1853 GR005
100' GREEN HOOK-UP, 26 AWG

100' GREEN HOOK-UP, 26 AWG

Buy Now
Hook Up Wire - 8426015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426015
Hook Up Wire 8426015
Alpha Wire 1853 GR005 Hook Up Wire

Alpha Wire 1853 GR005 Hook Up Wire

Supplier's Site
1853 GR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 600V - Green - 100ft - ALP1853-GR005 - Lapp Tannehill
Savage, MN, United States
1853 GR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 600V - Green - 100ft
ALP1853-GR005
1853 GR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 600V - Green - 100ft ALP1853-GR005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 1853 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1853 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 1853 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1853 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.038 in.; -55 degC; 105 degC; 600 V; - 70135869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.038 in.; -55 degC; 105 degC; 600 V;
70135869
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.038 in.; -55 degC; 105 degC; 600 V; 70135869
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1853 GR005 8426015 ALP1853-GR005 70135869
Product Name Hook-up Wire Hook Up Wire 1853 GR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 600V - Green - 100ft Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.038 in.; -55 degC; 105 degC; 600 V;
North American 26 AWG 26 AWG 26 AWG
Nominal Diameter 0.0390 inch (0.9900 mm) 0.0390 inch (0.9906 mm)
Wire Conductor Copper Copper Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 024311-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details