Alpha Wire 1852 YL005 Hook Up Wire
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 1852 YL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1852 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8426006 | 1852 YL005 | ALP1852-YL005 | 70135930 |
| Product Name | Hook Up Wire | Hook-up Wire | 1852 YL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft | Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.034 in.; -55 degC; 105 degC; 600 V |
| Approvals | Military mil-w-76b type lw, mil-w-16878e/1 | CA Prop 65 | MIL-W-16878E | |
| Nominal Diameter | 0.0350 inch (0.8900 mm) | 0.0350 inch (0.8890 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.0800 mm² (1.24E-4 in²) | |||
| Stranding Type | 7/0.12 mm |