The Hook Up Wire, 1000Ft 28AWG Copper Yellow, features a tinned copper conductor with a gauge of 28 AWG and a nominal insulation wall of 0.010 inches made from PVC. It is compliant with military specifications MIL-W-76B and MIL-W-16878E/1, with a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 1.37 lbs. It is RoHS compliant and meets California Proposition 65 requirements. The product is packaged in a continuous length of 1000 feet, making it suitable for various electrical applications.
HOOK UP WIRE, 1000FT 28AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7003 |
| Product Name | Hook Up Wire, 1000Ft 28Awg Copper Yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |