Alpha Wire Hook Up Wire 1852 SL005

Description
Alpha Wire 1852 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1852 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425987
Hook Up Wire 8425987
Alpha Wire 1852 SL005 Hook Up Wire

Alpha Wire 1852 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1852 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1852 SL005
Hook-up Wire 1852 SL005
1852 SLATE 100 FT

1852 SLATE 100 FT

Buy Now
1852 SL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP1852-SL005 - Lapp Tannehill
Savage, MN, United States
1852 SL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP1852-SL005
1852 SL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP1852-SL005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 1852 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1852 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 1852 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1852 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425987 1852 SL005 ALP1852-SL005
Product Name Hook Up Wire Hook-up Wire 1852 SL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals Military mil-w-76b type lw, mil-w-16878e/1 CA Prop 65
Nominal Diameter 0.0350 inch (0.8900 mm) 0.0350 inch (0.8890 mm)
Wire Conductor Copper Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details