Alpha Wire Hook Up Wire, 100Ft, 28Awg, Copper, Gray; Jacket Material Alpha Wire 1852 SL005

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Gray; Jacket Material Alpha Wire - 02F6988 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Gray; Jacket Material Alpha Wire
02F6988
Hook Up Wire, 100Ft, 28Awg, Copper, Gray; Jacket Material Alpha Wire 02F6988
HOOK UP WIRE, 100FT, 28AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6988
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details