Alpha Wire Hook Up Wire, 100Ft, 30Awg Copper Yellow; Jacket Material Alpha Wire 1851 YL005

Description
HOOK UP WIRE, 100FT, 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg Copper Yellow; Jacket Material Alpha Wire - 02F6946 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg Copper Yellow; Jacket Material Alpha Wire
02F6946
Hook Up Wire, 100Ft, 30Awg Copper Yellow; Jacket Material Alpha Wire 02F6946
HOOK UP WIRE, 100FT, 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6946
Product Name Hook Up Wire, 100Ft, 30Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details