Alpha Wire Hook Up Wire, 1000Ft 30Awg Copper Yellow; Jacket Material Alpha Wire 1851 YL001

Description
HOOK UP WIRE, 1000FT 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 30Awg Copper Yellow; Jacket Material Alpha Wire - 89K8064 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 30Awg Copper Yellow; Jacket Material Alpha Wire
89K8064
Hook Up Wire, 1000Ft 30Awg Copper Yellow; Jacket Material Alpha Wire 89K8064
HOOK UP WIRE, 1000FT 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 30AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8064
Product Name Hook Up Wire, 1000Ft 30Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details