Alpha Wire Hook-up Wire 1851 WH001

Description
1851 WHITE 1000 FT
Request a Quote
Description
1851 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1851 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1851 WH001
Hook-up Wire 1851 WH001
1851 WHITE 1000 FT

1851 WHITE 1000 FT

Buy Now
1851 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - White - 1000ft - ALP1851-WH001 - Lapp Tannehill
Savage, MN, United States
1851 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
ALP1851-WH001
1851 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - White - 1000ft ALP1851-WH001
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1851 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1851 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1851 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1851 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1851 WH001 ALP1851-WH001
Product Name Hook-up Wire 1851 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details