Alpha Wire Hook-up Wire 1851 RD005

Description
1851 RED 100 FT
Request a Quote
Description
1851 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1851 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1851 RD005
Hook-up Wire 1851 RD005
1851 RED 100 FT

1851 RED 100 FT

Buy Now
1851 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP1851-RD005 - Lapp Tannehill
Savage, MN, United States
1851 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP1851-RD005
1851 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP1851-RD005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1851 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1851 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1851 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1851 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1851 RD005 ALP1851-RD005
Product Name Hook-up Wire 1851 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 0042673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details