Alpha Wire Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire 1851 RD001

Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire - 02F6963 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire
02F6963
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire 02F6963
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6963
Product Name Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details