Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper Green; Jacket Material Alpha Wire 1851 GR001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper Green; Jacket Material Alpha Wire - 02F6964 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper Green; Jacket Material Alpha Wire
02F6964
Hook Up Wire, 1000Ft, 30Awg Copper Green; Jacket Material Alpha Wire 02F6964
HOOK UP WIRE, 1000FT, 30AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6964
Product Name Hook Up Wire, 1000Ft, 30Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details