The Hook Up Wire, 100Ft, 30Awg Copper, Black, features a 30 AWG stranded copper conductor with a nominal insulation wall of 0.010 inches made from PVC. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with military specifications MIL-W-76B TYPE LW and MIL-W-16878E/1, ensuring reliability in demanding applications. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 0.88 lbs. The product is RoHS compliant and meets California Proposition 65 requirements, making it suitable for environmentally conscious projects. The wire is packaged in a continuous length of 100 feet.
HOOK UP WIRE, 100FT, 30AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6943 |
| Product Name | Hook Up Wire, 100Ft, 30Awg Copper, Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |