Alpha Wire Hook Up Wire, 1000Ft 32Awg Copper Yellow; Jacket Material Alpha Wire 1850 YL001

Description
HOOK UP WIRE, 1000FT 32AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 32AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 32Awg Copper Yellow; Jacket Material Alpha Wire - 89K8063 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 32Awg Copper Yellow; Jacket Material Alpha Wire
89K8063
Hook Up Wire, 1000Ft 32Awg Copper Yellow; Jacket Material Alpha Wire 89K8063
HOOK UP WIRE, 1000FT 32AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 32AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8063
Product Name Hook Up Wire, 1000Ft 32Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details