Alpha Wire Hook-up Wire 1850 WH001

Description
1850 WHITE 1000 FT
Request a Quote
Description
1850 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1850 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1850 WH001
Hook-up Wire 1850 WH001
1850 WHITE 1000 FT

1850 WHITE 1000 FT

Buy Now
1850 WH001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 1000ft - ALP1850-WH001 - Lapp Tannehill
Savage, MN, United States
1850 WH001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
ALP1850-WH001
1850 WH001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 1000ft ALP1850-WH001
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1850 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1850 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1850 WH001 ALP1850-WH001
Product Name Hook-up Wire 1850 WH001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details