Alpha Wire Hook Up Wire, 100Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire 1850 RD005

Description
HOOK UP WIRE, 100FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire - 85K9635 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire
85K9635
Hook Up Wire, 100Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire 85K9635
HOOK UP WIRE, 100FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9635
Product Name Hook Up Wire, 100Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details