Alpha Wire Hook-up Wire 1850 RD005

Description
100' RED HOOK-UP, 32 AWG
Request a Quote
Description
100' RED HOOK-UP, 32 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1850 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1850 RD005
Hook-up Wire 1850 RD005
100' RED HOOK-UP, 32 AWG

100' RED HOOK-UP, 32 AWG

Buy Now
Hook Up Wire - 2778067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778067
Hook Up Wire 2778067
Alpha Wire 1850 RD005 Hook Up Wire

Alpha Wire 1850 RD005 Hook Up Wire

Supplier's Site
1850 RD005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP1850-RD005 - Lapp Tannehill
Savage, MN, United States
1850 RD005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP1850-RD005
1850 RD005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP1850-RD005
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1850 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1850 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1850 RD005 2778067 ALP1850-RD005
Product Name Hook-up Wire Hook Up Wire 1850 RD005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
North American 32 AWG 32 AWG 32 AWG
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Stranding Type 7
Approvals CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details