Alpha Wire Hook Up Wire, 1000Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire 1850 RD001

Description
HOOK UP WIRE, 1000FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire - 02F7429 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire
02F7429
Hook Up Wire, 1000Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire 02F7429
HOOK UP WIRE, 1000FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 32AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7429
Product Name Hook Up Wire, 1000Ft, 32Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details