Alpha Wire Hook Up Wire, 1000Ft, 32Awg Copper Green; Jacket Material Alpha Wire 1850 GR001

Description
HOOK UP WIRE, 1000FT, 32AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 32AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 32Awg Copper Green; Jacket Material Alpha Wire - 02F7430 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 32Awg Copper Green; Jacket Material Alpha Wire
02F7430
Hook Up Wire, 1000Ft, 32Awg Copper Green; Jacket Material Alpha Wire 02F7430
HOOK UP WIRE, 1000FT, 32AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 32AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7430
Product Name Hook Up Wire, 1000Ft, 32Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details