Alpha Wire Hook-up Wire 1850 BL005

Description
1850 BLUE 100 FT
Request a Quote
Description
1850 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1850 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1850 BL005
Hook-up Wire 1850 BL005
1850 BLUE 100 FT

1850 BLUE 100 FT

Buy Now
Hook Up Wire - 2778065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778065
Hook Up Wire 2778065
Alpha Wire 1850 BL005 Hook Up Wire

Alpha Wire 1850 BL005 Hook Up Wire

Supplier's Site
1850 BL005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft - ALP1850-BL005 - Lapp Tannehill
Savage, MN, United States
1850 BL005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft
ALP1850-BL005
1850 BL005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft ALP1850-BL005
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, 1850 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, 1850 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1850 BL005 2778065 ALP1850-BL005
Product Name Hook-up Wire Hook Up Wire 1850 BL005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
North American 32 AWG 32 AWG
Stranding Type 7
Approvals CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details