Alpha Wire Hook Up Wire, 1000Ft, 32Awg Copper, Blue; Jacket Material Alpha Wire 1850 BL001

Description
HOOK UP WIRE, 1000FT, 32AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 32AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 32Awg Copper, Blue; Jacket Material Alpha Wire - 86K6727 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 32Awg Copper, Blue; Jacket Material Alpha Wire
86K6727
Hook Up Wire, 1000Ft, 32Awg Copper, Blue; Jacket Material Alpha Wire 86K6727
HOOK UP WIRE, 1000FT, 32AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 32AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K6727
Product Name Hook Up Wire, 1000Ft, 32Awg Copper, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details