Alpha Wire Hook-up Wire 1808 YL005

Description
1808 YELLOW 100 FT
Request a Quote
Description
1808 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1808 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1808 YL005
Hook-up Wire 1808 YL005
1808 YELLOW 100 FT

1808 YELLOW 100 FT

Buy Now
Wire, Hook-Up; 24 AWG; 0.0045 in.; 0.030 in.; -70 degC; Yellow - 70140345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 0.0045 in.; 0.030 in.; -70 degC; Yellow
70140345
Wire, Hook-Up; 24 AWG; 0.0045 in.; 0.030 in.; -70 degC; Yellow 70140345
-70 to 150°C, Ethylene-Tetrafluoro ethylene Copolymer Insulated Tefzelâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex

-70 to 150°C, Ethylene-Tetrafluoroethylene Copolymer Insulated Tefzel® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex

Supplier's Site
1808 YL005 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 100ft - ALP1808-YL005 - Lapp Tannehill
Savage, MN, United States
1808 YL005 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 100ft
ALP1808-YL005
1808 YL005 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 100ft ALP1808-YL005
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Yellow, 100ft, 1808 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Yellow, 100ft, 1808 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1808 YL005 70140345 ALP1808-YL005
Product Name Hook-up Wire Wire, Hook-Up; 24 AWG; 0.0045 in.; 0.030 in.; -70 degC; Yellow 1808 YL005 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 100ft
Approvals UL Listing Mark; UL Recognized UL Listing Mark; UL 1516
Rated Temperature -70 to ? C (-94 to ? F) -70 to 150 C (-94 to 302 F)
Wire Insulation Tefzel; Ethylene-Tetrafluoroethylene Copolymer Tefzel; ETFE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 770-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1540573002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details