Alpha Wire Hook-up Wire 1808 YL001

Description
1808 YELLOW 1000 FT
Request a Quote
Description
1808 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1808 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1808 YL001
Hook-up Wire 1808 YL001
1808 YELLOW 1000 FT

1808 YELLOW 1000 FT

Buy Now
Hook Up Wire - 2849915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849915
Hook Up Wire 2849915
Alpha Wire 1808 YL001 Hook Up Wire

Alpha Wire 1808 YL001 Hook Up Wire

Supplier's Site
1808 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft - ALP1808-YL001 - Lapp Tannehill
Savage, MN, United States
1808 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
ALP1808-YL001
1808 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft ALP1808-YL001
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1808 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1808 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1808 YL001 2849915 ALP1808-YL001
Product Name Hook-up Wire Hook Up Wire 1808 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
Rated Temperature 150 C (302 F) -70 to 150 C (-94 to 302 F)
Wire Conductor Copper Copper
North American 24 AWG 24 AWG
International 0.2500 mm² (3.88E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details