Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, White; Jacket Material Alpha Wire 1808 WH005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, White; Jacket Material Alpha Wire - 89K8061 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, White; Jacket Material Alpha Wire
89K8061
Hook Up Wire, 100Ft, 24Awg, Copper, White; Jacket Material Alpha Wire 89K8061
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8061
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-2M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-TNCA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Connecting cable - KMP4-9P-10-PUR - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers