Alpha Wire Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire 1808 WH001

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire - 02F6341 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire
02F6341
Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire 02F6341
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6341
Product Name Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details