Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 1808 VI001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 1808 VI001 | ALP1808-VI001 |
| Product Name | Hook-up Wire | 1808 VI001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft |
| Approvals | UL Listing Mark; UL 1516 | |
| Nominal Diameter | 0.0300 inch (0.7620 mm) | |
| Rated Temperature | -70 to 150 C (-94 to 302 F) |