Alpha Wire Hook-up Wire 1808 RD001

Description
1808 Slate 100 FT
Request a Quote
Description
1808 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1808 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1808 RD001
Hook-up Wire 1808 RD001
1808 Slate 100 FT

1808 Slate 100 FT

Buy Now
1808 RD001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft - ALP1808-RD001 - Lapp Tannehill
Savage, MN, United States
1808 RD001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft
ALP1808-RD001
1808 RD001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft ALP1808-RD001
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 1808 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 1808 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1808 RD001 ALP1808-RD001
Product Name Hook-up Wire 1808 RD001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft
Approvals UL Listing Mark; UL 1516
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details