Alpha Wire Hook-up Wire 1808 BL001

Description
1808 BLUE 1000 FT
Request a Quote
Description
1808 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1808 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1808 BL001
Hook-up Wire 1808 BL001
1808 BLUE 1000 FT

1808 BLUE 1000 FT

Buy Now
1808 BL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft - ALP1808-BL001 - Lapp Tannehill
Savage, MN, United States
1808 BL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft
ALP1808-BL001
1808 BL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft ALP1808-BL001
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Blue, 1000ft, 1808 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Blue, 1000ft, 1808 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1808 BL001 ALP1808-BL001
Product Name Hook-up Wire 1808 BL001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft
Approvals UL Listing Mark; UL 1516
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 101789-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details