Alpha Wire Hook-up Wire 1807 SL001

Description
1807 SLATE 1000 FT
Request a Quote
Description
1807 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1807 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1807 SL001
Hook-up Wire 1807 SL001
1807 SLATE 1000 FT

1807 SLATE 1000 FT

Buy Now
1807 SL001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft - ALP1807-SL001 - Lapp Tannehill
Savage, MN, United States
1807 SL001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft
ALP1807-SL001
1807 SL001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft ALP1807-SL001
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Gray, 1000ft, 1807 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Gray, 1000ft, 1807 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1807 SL001 ALP1807-SL001
Product Name Hook-up Wire 1807 SL001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft
Approvals UL Listing Mark; UL 1523
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0908913002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details