Alpha Wire Hook-up Wire 1807 RD005

Description
1807 RED 100 FT
Request a Quote
Description
1807 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1807 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1807 RD005
Hook-up Wire 1807 RD005
1807 RED 100 FT

1807 RED 100 FT

Buy Now
1807 RD005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 100ft - ALP1807-RD005 - Lapp Tannehill
Savage, MN, United States
1807 RD005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 100ft
ALP1807-RD005
1807 RD005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 100ft ALP1807-RD005
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Red, 100ft, 1807 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Red, 100ft, 1807 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1807 RD005 ALP1807-RD005
Product Name Hook-up Wire 1807 RD005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 100ft
Approvals UL Listing Mark; UL 1523
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details