The Hook Up Wire is a 100-foot length of 26 AWG solid copper wire with a green ETFE insulation jacket. It is designed to operate within a temperature range of -70°C to 150°C and has a maximum pull tension of 1.99 lbs. The wire complies with UL AWM/Style 1523 standards and is RoHS compliant, meeting the requirements of the EU Directive 2011/65/EU. The insulation has a nominal wall thickness of 0.0055 inches, and the wire exhibits a nominal conductor DCR of 41 Ω per 1000 feet at 20°C. This product is suitable for various electrical applications where flexibility and durability are required.
HOOK UP WIRE, 100FT, 26AWG COPPER, GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K9633 |
| Product Name | Hook Up Wire, 100Ft, 26Awg Copper, Green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |