Alpha Wire Hook Up Wire, 1000Ft, 26Awg Copper Green; Jacket Material Alpha Wire 1807 GR001

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper Green; Jacket Material Alpha Wire - 02F6324 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper Green; Jacket Material Alpha Wire
02F6324
Hook Up Wire, 1000Ft, 26Awg Copper Green; Jacket Material Alpha Wire 02F6324
HOOK UP WIRE, 1000FT, 26AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6324
Product Name Hook Up Wire, 1000Ft, 26Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details