Alpha Wire Hook-up Wire 1807 BR001

Description
1807 BROWN 1000 FT
Request a Quote
Description
1807 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1807 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1807 BR001
Hook-up Wire 1807 BR001
1807 BROWN 1000 FT

1807 BROWN 1000 FT

Buy Now
1807 BR001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft - ALP1807-BR001 - Lapp Tannehill
Savage, MN, United States
1807 BR001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft
ALP1807-BR001
1807 BR001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft ALP1807-BR001
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 1807 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 1807 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1807 BR001 ALP1807-BR001
Product Name Hook-up Wire 1807 BR001 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft
Approvals UL Listing Mark; UL 1523
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1853909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details