Alpha Wire Hook-up Wire 1807 BK005

Description
1807 BLACK 100 FT
Request a Quote
Description
1807 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1807 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1807 BK005
Hook-up Wire 1807 BK005
1807 BLACK 100 FT

1807 BLACK 100 FT

Buy Now
Hook Up Wire - 2849873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849873
Hook Up Wire 2849873
Alpha Wire 1807 BK005 Hook Up Wire

Alpha Wire 1807 BK005 Hook Up Wire

Supplier's Site
1807 BK005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft - ALP1807-BK005 - Lapp Tannehill
Savage, MN, United States
1807 BK005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft
ALP1807-BK005
1807 BK005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft ALP1807-BK005
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1807 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1807 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1807 BK005 2849873 ALP1807-BK005
Product Name Hook-up Wire Hook Up Wire 1807 BK005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft
Rated Temperature 150 C (302 F) -70 to 150 C (-94 to 302 F)
Wire Conductor Copper Copper
North American 26 AWG 26 AWG
International 0.1400 mm² (2.17E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details