Alpha Wire Hook-up Wire 1806 YL001

Description
1806 Yellow 1000 FT
Request a Quote
Description
1806 Yellow 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1806 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1806 YL001
Hook-up Wire 1806 YL001
1806 Yellow 1000 FT

1806 Yellow 1000 FT

Buy Now
1806 YL001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft - ALP1806-YL001 - Lapp Tannehill
Savage, MN, United States
1806 YL001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
ALP1806-YL001
1806 YL001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft ALP1806-YL001
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1806 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1806 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1806 YL001 ALP1806-YL001
Product Name Hook-up Wire 1806 YL001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
Approvals UL Listing Mark; UL 1523
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 165233-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details