Alpha Wire Hook Up Wire, 1000Ft, 28Awg Copper White; Jacket Material Alpha Wire 1806 WH001

Description
HOOK UP WIRE, 1000FT, 28AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg Copper White; Jacket Material Alpha Wire - 02F6301 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg Copper White; Jacket Material Alpha Wire
02F6301
Hook Up Wire, 1000Ft, 28Awg Copper White; Jacket Material Alpha Wire 02F6301
HOOK UP WIRE, 1000FT, 28AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG COPPER WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6301
Product Name Hook Up Wire, 1000Ft, 28Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6012A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Connecting cable - NEBU-M12G5-E-7.5-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers