Alpha Wire Hook-up Wire 1806 GR005

Description
100' GRN TEFZEL HOOK-UP WIR
Request a Quote
Description
100' GRN TEFZEL HOOK-UP WIR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1806 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1806 GR005
Hook-up Wire 1806 GR005
100' GRN TEFZEL HOOK-UP WIR

100' GRN TEFZEL HOOK-UP WIR

Buy Now
1806 GR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 100ft - ALP1806-GR005 - Lapp Tannehill
Savage, MN, United States
1806 GR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 100ft
ALP1806-GR005
1806 GR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 100ft ALP1806-GR005
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Green, 100ft, 1806 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Green, 100ft, 1806 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1806 GR005 ALP1806-GR005
Product Name Hook-up Wire 1806 GR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 100ft
Approvals UL Listing Mark; UL 1523
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-6550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details