Alpha Wire Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire 1806 GR001

Description
HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire - 89K8059 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire
89K8059
Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire 89K8059
HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8059
Product Name Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6854A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-S1W9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details