Alpha Wire Hook-up Wire 1806 BR005

Description
1806 BROWN 100 FT
Request a Quote
Description
1806 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1806 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1806 BR005
Hook-up Wire 1806 BR005
1806 BROWN 100 FT

1806 BROWN 100 FT

Buy Now
1806 BR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft - ALP1806-BR005 - Lapp Tannehill
Savage, MN, United States
1806 BR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft
ALP1806-BR005
1806 BR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft ALP1806-BR005
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Brown, 100ft, 1806 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Brown, 100ft, 1806 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site
Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -70 degC; Brown - 70140313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -70 degC; Brown
70140313
Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -70 degC; Brown 70140313
-70 to 150°C, Ethylene-Tetrafluoro ethylene Copolymer Insulated Tefzelâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex

-70 to 150°C, Ethylene-Tetrafluoroethylene Copolymer Insulated Tefzel® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1806 BR005 ALP1806-BR005 70140313
Product Name Hook-up Wire 1806 BR005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -70 degC; Brown
Approvals UL Listing Mark; UL 1523 UL Listing Mark; UL Recognized
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -70 to 150 C (-94 to 302 F) -70 to ? C (-94 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 023917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details