Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Brown; Jacket Material Alpha Wire 1806 BR001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Brown; Jacket Material Alpha Wire - 02F6307 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Brown; Jacket Material Alpha Wire
02F6307
Hook Up Wire, 1000Ft, 28Awg, Copper, Brown; Jacket Material Alpha Wire 02F6307
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, BROWN; Jacket Material:ETFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6307
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Brown; Jacket Material Alpha Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details