Alpha Wire 1806 BK005 Hook Up Wire
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1806 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 2849851 | 1806 BK005 | ALP1806-BK005 |
| Product Name | Hook Up Wire | Hook-up Wire | 1806 BK005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft |
| Rated Temperature | 150 C (302 F) | -70 to 150 C (-94 to 302 F) | |
| Wire Conductor | Copper | Copper | |
| North American | 28 AWG | 28 AWG | |
| International | 0.0800 mm² (1.24E-4 in²) |