Alpha Wire Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire 1805 WH005

Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire - 86K6724 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire
86K6724
Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire 86K6724
HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K6724
Product Name Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details