Alpha Wire Hook Up Wire, 100Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire 1805 RD005

Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire - 06M3880 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire
06M3880
Hook Up Wire, 100Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire 06M3880
HOOK UP WIRE, 100FT, 30AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG, COPPER, RED; Jacket Material:ETFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3880
Product Name Hook Up Wire, 100Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details