Alpha Wire Hook-up Wire 1805 BK005

Description
100' BLACK HOOK UP WIRE
Request a Quote
Description
100' BLACK HOOK UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1805 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1805 BK005
Hook-up Wire 1805 BK005
100' BLACK HOOK UP WIRE

100' BLACK HOOK UP WIRE

Buy Now
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; Black - 70140288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; Black
70140288
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; Black 70140288
-70 to 150°C Operating Temperature, UL AWM Style 1516, Hook-Up Wire Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex life. Tem

-70 to 150°C Operating Temperature, UL AWM Style 1516, Hook-Up Wire
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex life. Tem

Supplier's Site
1805 BK005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft - ALP1805-BK005 - Lapp Tannehill
Savage, MN, United States
1805 BK005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft
ALP1805-BK005
1805 BK005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft ALP1805-BK005
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1805 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1805 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1805 BK005 70140288 ALP1805-BK005
Product Name Hook-up Wire Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; Black 1805 BK005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft
Approvals UL Listing Mark; UL Recognized UL Listing Mark; UL 1516
Rated Temperature -70 to ? C (-94 to ? F) -70 to 150 C (-94 to 302 F)
Wire Insulation Tefzel; Ethylene-Tetrafluoroethylene Copolymer Tefzel; ETFE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details