Alpha Wire Ae C&c / 100 Ft Rohs Compliant Alpha Wire 1772 YL005

Description
AE C&C / 100 FT ROHS COMPLIANT: YES
Datasheet
Description
AE C&C / 100 FT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ae C&c / 100 Ft Rohs Compliant Alpha Wire - 85K9630 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Rohs Compliant Alpha Wire
85K9630
Ae C&c / 100 Ft Rohs Compliant Alpha Wire 85K9630
AE C&C / 100 FT ROHS COMPLIANT: YES

AE C&C / 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 100ft - Alpha 1772 YL005 - ALP1772-YL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 100ft - Alpha 1772 YL005
ALP1772-YL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 100ft - Alpha 1772 YL005 ALP1772-YL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1772 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1772 YL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 25 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.239 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 100ft, 1772 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1772 YL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 25 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.239 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 85K9630 ALP1772-YL005
Product Name Ae C&c / 100 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 100ft - Alpha 1772 YL005
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details